KEMET Electronics Corporation Ceramic Capacitors CBR04C749D3GAC

Description
CAP CER 7.4PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 7.4PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C749D3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C749D3GACTR-ND
Ceramic Capacitors 399-CBR04C749D3GACTR-ND
CAP CER 7.4PF 25V C0G/NP0 0402

CAP CER 7.4PF 25V C0G/NP0 0402

Buy Now Datasheet
7.40Pf 25.0V Rohs Compliant Kemet - 85AC7093 - Newark, An Avnet Company
Chicago, IL, United States
7.40Pf 25.0V Rohs Compliant Kemet
85AC7093
7.40Pf 25.0V Rohs Compliant Kemet 85AC7093
7.40PF 25.0V ROHS COMPLIANT: YES

7.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C749D3GACTR-ND 85AC7093
Product Name Ceramic Capacitors 7.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers