KEMET Electronics Corporation Ceramic Capacitors CBR04C729C2GAC

Description
CAP CER 7.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 7.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C729C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C729C2GACTR-ND
Ceramic Capacitors 399-CBR04C729C2GACTR-ND
CAP CER 7.2PF 200V C0G/NP0 0402

CAP CER 7.2PF 200V C0G/NP0 0402

Buy Now Datasheet
7.20Pf 200V Rohs Compliant Kemet - 85AC7078 - Newark, An Avnet Company
Chicago, IL, United States
7.20Pf 200V Rohs Compliant Kemet
85AC7078
7.20Pf 200V Rohs Compliant Kemet 85AC7078
7.20PF 200V ROHS COMPLIANT: YES

7.20PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C729C2GACTR-ND 85AC7078
Product Name Ceramic Capacitors 7.20Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details