7.1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
7.10PF 200V ROHS COMPLIANT: YES
CAP CER 7.1PF 200V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16322-2-ND | 85AC7070 | CBR04C719B2GAC |
| Product Name | Ceramic Capacitors | 7.10Pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 200 volts | 200 volts |