KEMET Electronics Corporation Ceramic Capacitors CBR04C708B5GAC

Description
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17531-2-ND
Ceramic Capacitors 399-17531-2-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17531-1-ND
Ceramic Capacitors 399-17531-1-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17531-6-ND
Ceramic Capacitors 399-17531-6-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.7Pf, 50V, 0402; Capacitance Kemet - 43AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.7Pf, 50V, 0402; Capacitance Kemet
43AC8849
Cap, 0.7Pf, 50V, 0402; Capacitance Kemet 43AC8849
CAP, 0.7PF, 50V, 0402; Capacitance:0.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.7PF, 50V, 0402; Capacitance:0.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17531-2-ND 399-17531-6-ND 43AC8849
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.7Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers