KEMET Electronics Corporation Ceramic Capacitors CBR04C689D1GAC

Description
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8560-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8560-2-ND
Ceramic Capacitors 399-8560-2-ND
6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C689D1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C689D1GAC
Ceramic Capacitors CBR04C689D1GAC
CAP CER 6.8PF 100V C0G/NP0 0402

CAP CER 6.8PF 100V C0G/NP0 0402

Supplier's Site Datasheet
6.80Pf 100V Rohs Compliant Kemet - 85AC7042 - Newark, An Avnet Company
Chicago, IL, United States
6.80Pf 100V Rohs Compliant Kemet
85AC7042
6.80Pf 100V Rohs Compliant Kemet 85AC7042
6.80PF 100V ROHS COMPLIANT: YES

6.80PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C689D1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C689D1GAC
Capacitors - Ceramic Capacitors CBR04C689D1GAC
CAP CER 6.8PF 100V C0G/NP0 0402

CAP CER 6.8PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8560-2-ND CBR04C689D1GAC 85AC7042 CBR04C689D1GAC
Product Name Ceramic Capacitors Ceramic Capacitors 6.80Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers