KEMET Electronics Corporation Ceramic Capacitors CBR04C679D3GAC

Description
CAP CER 6.7PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.7PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C679D3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C679D3GACTR-ND
Ceramic Capacitors 399-CBR04C679D3GACTR-ND
CAP CER 6.7PF 25V C0G/NP0 0402

CAP CER 6.7PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C679D3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C679D3GAC
Capacitors - Ceramic Capacitors CBR04C679D3GAC
CAP CER 6.7PF 25V C0G/NP0 0402

CAP CER 6.7PF 25V C0G/NP0 0402

Supplier's Site
6.70Pf 25.0V Rohs Compliant Kemet - 85AC7034 - Newark, An Avnet Company
Chicago, IL, United States
6.70Pf 25.0V Rohs Compliant Kemet
85AC7034
6.70Pf 25.0V Rohs Compliant Kemet 85AC7034
6.70PF 25.0V ROHS COMPLIANT: YES

6.70PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C679D3GACTR-ND CBR04C679D3GAC 85AC7034
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 6.70Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers