KEMET Electronics Corporation Ceramic Capacitors CBR04C659C2GAC

Description
CAP CER 6.5PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.5PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C659C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C659C2GACTR-ND
Ceramic Capacitors 399-CBR04C659C2GACTR-ND
CAP CER 6.5PF 200V C0G/NP0 0402

CAP CER 6.5PF 200V C0G/NP0 0402

Buy Now Datasheet
6.50Pf 200V Rohs Compliant Kemet - 85AC7019 - Newark, An Avnet Company
Chicago, IL, United States
6.50Pf 200V Rohs Compliant Kemet
85AC7019
6.50Pf 200V Rohs Compliant Kemet 85AC7019
6.50PF 200V ROHS COMPLIANT: YES

6.50PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C659C2GACTR-ND 85AC7019
Product Name Ceramic Capacitors 6.50Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers