KEMET Electronics Corporation Ceramic Capacitors CBR04C619D2GAC

Description
CAP CER 6.1PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 6.1PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C619D2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C619D2GACTR-ND
Ceramic Capacitors 399-CBR04C619D2GACTR-ND
CAP CER 6.1PF 200V C0G/NP0 0402

CAP CER 6.1PF 200V C0G/NP0 0402

Buy Now Datasheet
6.10Pf 200V Rohs Compliant Kemet - 85AC6993 - Newark, An Avnet Company
Chicago, IL, United States
6.10Pf 200V Rohs Compliant Kemet
85AC6993
6.10Pf 200V Rohs Compliant Kemet 85AC6993
6.10PF 200V ROHS COMPLIANT: YES

6.10PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C619D2GACTR-ND 85AC6993
Product Name Ceramic Capacitors 6.10Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details