KEMET Electronics Corporation Ceramic Capacitors CBR04C608A1GAC

Description
0.6pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C608A1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C608A1GAC-ND
Ceramic Capacitors CBR04C608A1GAC-ND
0.6pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.6pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
.600Pf 100V Rohs Compliant Kemet - 85AC6969 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 100V Rohs Compliant Kemet
85AC6969
.600Pf 100V Rohs Compliant Kemet 85AC6969
.600PF 100V ROHS COMPLIANT: YES

.600PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C608A1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C608A1GAC
Capacitors - Ceramic Capacitors CBR04C608A1GAC
CAP CER 0.6PF 100V C0G/NP0 0402

CAP CER 0.6PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR04C608A1GAC-ND 85AC6969 CBR04C608A1GAC
Product Name Ceramic Capacitors .600Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers