KEMET Electronics Corporation Ceramic Capacitors CBR04C579B5GAC

Description
5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16101-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16101-6-ND
Ceramic Capacitors 399-16101-6-ND
5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16101-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16101-1-ND
Ceramic Capacitors 399-16101-1-ND
5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16101-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16101-2-ND
Ceramic Capacitors 399-16101-2-ND
5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 5.7Pf, 50V, 0402; Capacitance Kemet - 43AC8838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.7Pf, 50V, 0402; Capacitance Kemet
43AC8838
Cap, 5.7Pf, 50V, 0402; Capacitance Kemet 43AC8838
CAP, 5.7PF, 50V, 0402; Capacitance:5.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 5.7PF, 50V, 0402; Capacitance:5.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16101-6-ND 399-16101-1-ND 43AC8838
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.7Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details