KEMET Electronics Corporation Ceramic Capacitors CBR04C560F3GAC

Description
CAP CER 56PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 56PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C560F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C560F3GACTR-ND
Ceramic Capacitors 399-CBR04C560F3GACTR-ND
CAP CER 56PF 25V C0G/NP0 0402

CAP CER 56PF 25V C0G/NP0 0402

Buy Now Datasheet
56.0Pf 25.0V Rohs Compliant Kemet - 85AC6935 - Newark, An Avnet Company
Chicago, IL, United States
56.0Pf 25.0V Rohs Compliant Kemet
85AC6935
56.0Pf 25.0V Rohs Compliant Kemet 85AC6935
56.0PF 25.0V ROHS COMPLIANT: YES

56.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C560F3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C560F3GAC
Capacitors - Ceramic Capacitors CBR04C560F3GAC
CAP CER 56PF 25V C0G/NP0 0402

CAP CER 56PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C560F3GACTR-ND 85AC6935 CBR04C560F3GAC
Product Name Ceramic Capacitors 56.0Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details