KEMET Electronics Corporation Ceramic Capacitors CBR04C510F5GAC

Description
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16094-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16094-6-ND
Ceramic Capacitors 399-16094-6-ND
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16094-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16094-1-ND
Ceramic Capacitors 399-16094-1-ND
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16094-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16094-2-ND
Ceramic Capacitors 399-16094-2-ND
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 51Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 51Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8830
Cap, 51Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8830
CAP, 51PF, 50V, 1%, 0402; Capacitance:51pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 51PF, 50V, 1%, 0402; Capacitance:51pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16094-6-ND 399-16094-1-ND 43AC8830
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 51Pf, 50V, 1%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details