KEMET Electronics Corporation Ceramic Capacitors CBR04C479C2GAC

Description
CAP CER 4.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C479C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C479C2GACTR-ND
Ceramic Capacitors 399-CBR04C479C2GACTR-ND
CAP CER 4.7PF 200V C0G/NP0 0402

CAP CER 4.7PF 200V C0G/NP0 0402

Buy Now Datasheet
Cap, 4.7Pf, 200V, 0402; Capacitance Kemet - 85AC1497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 200V, 0402; Capacitance Kemet
85AC1497
Cap, 4.7Pf, 200V, 0402; Capacitance Kemet 85AC1497
CAP, 4.7PF, 200V, 0402; Capacitance:4.7pF; Voltage Rating:200V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 200V, 0402; Capacitance:4.7pF; Voltage Rating:200V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C479C2GACTR-ND 85AC1497
Product Name Ceramic Capacitors Cap, 4.7Pf, 200V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers