KEMET Electronics Corporation Ceramic Capacitors CBR04C479B2GAC

Description
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16317-6-ND
Ceramic Capacitors 399-16317-6-ND
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16317-1-ND
Ceramic Capacitors 399-16317-1-ND
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16317-2-ND
Ceramic Capacitors 399-16317-2-ND
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
4.70Pf 200V Rohs Compliant Kemet - 85AC6862 - Newark, An Avnet Company
Chicago, IL, United States
4.70Pf 200V Rohs Compliant Kemet
85AC6862
4.70Pf 200V Rohs Compliant Kemet 85AC6862
4.70PF 200V ROHS COMPLIANT: YES

4.70PF 200V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C479B2GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C479B2GAC
Ceramic Capacitors CBR04C479B2GAC
CAP CER 4.7PF 200V .1PF% COG 040

CAP CER 4.7PF 200V .1PF% COG 040

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16317-6-ND 399-16317-1-ND 85AC6862 CBR04C479B2GAC
Product Name Ceramic Capacitors Ceramic Capacitors 4.70Pf 200V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers