KEMET Electronics Corporation Ceramic Capacitors CBR04C470F3GAC

Description
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11252-2-ND
Ceramic Capacitors 399-11252-2-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11252-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11252-1-ND
Ceramic Capacitors 399-11252-1-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11252-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11252-6-ND
Ceramic Capacitors 399-11252-6-ND
47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C470F3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C470F3GAC
Ceramic Capacitors CBR04C470F3GAC
CAP CER 47PF 25V C0G/NP0 0402

CAP CER 47PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 47Pf, 25V, 0402 Rohs Compliant Kemet - 66AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 25V, 0402 Rohs Compliant Kemet
66AH5374
Cap, 47Pf, 25V, 0402 Rohs Compliant Kemet 66AH5374
CAP, 47PF, 25V, 0402 ROHS COMPLIANT: YES

CAP, 47PF, 25V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor, Rf, C0G, 47Pf, 25V, 0402; Capacitance Kemet - 96Y6819 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 47Pf, 25V, 0402; Capacitance Kemet
96Y6819
Capacitor, Rf, C0G, 47Pf, 25V, 0402; Capacitance Kemet 96Y6819
CAPACITOR, RF, C0G, 47PF, 25V, 0402; Capacitance:47pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 47PF, 25V, 0402; Capacitance:47pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 25V, 1%, 0402; Capacitance Kemet - 27AC1404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 25V, 1%, 0402; Capacitance Kemet
27AC1404
Cap, 47Pf, 25V, 1%, 0402; Capacitance Kemet 27AC1404
CAP, 47PF, 25V, 1%, 0402; Capacitance:47pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 47PF, 25V, 1%, 0402; Capacitance:47pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11252-2-ND 399-11252-6-ND CBR04C470F3GAC 66AH5374 96Y6819
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 25V, 0402 Rohs Compliant Kemet Capacitor, Rf, C0G, 47Pf, 25V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1572-1652-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details