KEMET Electronics Corporation Ceramic Capacitors CBR04C459C5GAC

Description
CAP CER 4.5PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.5PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C459C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C459C5GACTR-ND
Ceramic Capacitors 399-CBR04C459C5GACTR-ND
CAP CER 4.5PF 50V C0G/NP0 0402

CAP CER 4.5PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CBR04C459C5GACTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details