KEMET Electronics Corporation Ceramic Capacitors CBR04C439A3GAC

Description
CAP CER 4.3PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.3PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C439A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C439A3GACTR-ND
Ceramic Capacitors 399-CBR04C439A3GACTR-ND
CAP CER 4.3PF 25V C0G/NP0 0402

CAP CER 4.3PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C439A3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C439A3GAC
Capacitors - Ceramic Capacitors CBR04C439A3GAC
CAP CER 4.3PF 25V C0G/NP0 0402

CAP CER 4.3PF 25V C0G/NP0 0402

Supplier's Site
4.30Pf 25.0V Rohs Compliant Kemet - 85AC6826 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 25.0V Rohs Compliant Kemet
85AC6826
4.30Pf 25.0V Rohs Compliant Kemet 85AC6826
4.30PF 25.0V ROHS COMPLIANT: YES

4.30PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C439A3GACTR-ND CBR04C439A3GAC 85AC6826
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.30Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details