KEMET Electronics Corporation Ceramic Capacitors CBR04C419B5GAC

Description
4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16084-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16084-1-ND
Ceramic Capacitors 399-16084-1-ND
4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16084-2-ND
Ceramic Capacitors 399-16084-2-ND
4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16084-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16084-6-ND
Ceramic Capacitors 399-16084-6-ND
4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 4.1Pf, 50V, 0402; Capacitance Kemet - 43AC8818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.1Pf, 50V, 0402; Capacitance Kemet
43AC8818
Cap, 4.1Pf, 50V, 0402; Capacitance Kemet 43AC8818
CAP, 4.1PF, 50V, 0402; Capacitance:4.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 4.1PF, 50V, 0402; Capacitance:4.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16084-1-ND 399-16084-6-ND 43AC8818
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.1Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers