KEMET Electronics Corporation Ceramic Capacitors CBR04C409C5GAC

Description
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C409C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C409C5GACTR-ND
Ceramic Capacitors 399-CBR04C409C5GACTR-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C409C5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C409C5GACCT-ND
Ceramic Capacitors 399-CBR04C409C5GACCT-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C409C5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C409C5GACDKR-ND
Ceramic Capacitors 399-CBR04C409C5GACDKR-ND
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C409C5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C409C5GAC
Ceramic Capacitors CBR04C409C5GAC
CAP CER 4PF 50V NP0 0402

CAP CER 4PF 50V NP0 0402

Supplier's Site Datasheet
4.00Pf 50.0V Rohs Compliant Kemet - 85AC6803 - Newark, An Avnet Company
Chicago, IL, United States
4.00Pf 50.0V Rohs Compliant Kemet
85AC6803
4.00Pf 50.0V Rohs Compliant Kemet 85AC6803
4.00PF 50.0V ROHS COMPLIANT: YES

4.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C409C5GACTR-ND 399-CBR04C409C5GACDKR-ND CBR04C409C5GAC 85AC6803
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details