KEMET Electronics Corporation Ceramic Capacitors CBR04C408A5GAC

Description
CAP CER 0.4PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.4PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C408A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C408A5GACCT-ND
Ceramic Capacitors 399-CBR04C408A5GACCT-ND
CAP CER 0.4PF 50V C0G/NP0 0402

CAP CER 0.4PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C408A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C408A5GACTR-ND
Ceramic Capacitors 399-CBR04C408A5GACTR-ND
0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C408A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C408A5GACDKR-ND
Ceramic Capacitors 399-CBR04C408A5GACDKR-ND
CAP CER 0.4PF 50V C0G/NP0 0402

CAP CER 0.4PF 50V C0G/NP0 0402

Buy Now Datasheet
.400Pf 50.0V Rohs Compliant Kemet - 85AC6789 - Newark, An Avnet Company
Chicago, IL, United States
.400Pf 50.0V Rohs Compliant Kemet
85AC6789
.400Pf 50.0V Rohs Compliant Kemet 85AC6789
.400PF 50.0V ROHS COMPLIANT: YES

.400PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C408A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C408A5GAC
Capacitors - Ceramic Capacitors CBR04C408A5GAC
CAP CER 0.4PF 50V C0G/NP0 0402

CAP CER 0.4PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C408A5GACCT-ND 399-CBR04C408A5GACDKR-ND 85AC6789 CBR04C408A5GAC
Product Name Ceramic Capacitors Ceramic Capacitors .400Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details