0.4pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
0.4pF ±0.05pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
.400PF 200V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-16298-2-ND | 85AC6787 |
| Product Name | Ceramic Capacitors | .400Pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 200 volts |