KEMET Electronics Corporation Ceramic Capacitors CBR04C399C3GAC

Description
CAP CER 3.9PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.9PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C399C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C399C3GACTR-ND
Ceramic Capacitors 399-CBR04C399C3GACTR-ND
CAP CER 3.9PF 25V C0G/NP0 0402

CAP CER 3.9PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C399C3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C399C3GAC
Capacitors - Ceramic Capacitors CBR04C399C3GAC
CAP CER 3.9PF 25V C0G/NP0 0402

CAP CER 3.9PF 25V C0G/NP0 0402

Supplier's Site
3.90Pf 25.0V Rohs Compliant Kemet - 85AC6784 - Newark, An Avnet Company
Chicago, IL, United States
3.90Pf 25.0V Rohs Compliant Kemet
85AC6784
3.90Pf 25.0V Rohs Compliant Kemet 85AC6784
3.90PF 25.0V ROHS COMPLIANT: YES

3.90PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C399C3GACTR-ND CBR04C399C3GAC 85AC6784
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.90Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details