KEMET Electronics Corporation Ceramic Capacitors CBR04C369C5GAC

Description
CAP CER 3.6PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.6PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C369C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C369C5GACTR-ND
Ceramic Capacitors 399-CBR04C369C5GACTR-ND
CAP CER 3.6PF 50V C0G/NP0 0402

CAP CER 3.6PF 50V C0G/NP0 0402

Buy Now Datasheet
3.60Pf 50.0V Rohs Compliant Kemet - 85AC6757 - Newark, An Avnet Company
Chicago, IL, United States
3.60Pf 50.0V Rohs Compliant Kemet
85AC6757
3.60Pf 50.0V Rohs Compliant Kemet 85AC6757
3.60PF 50.0V ROHS COMPLIANT: YES

3.60PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C369C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C369C5GAC
Capacitors - Ceramic Capacitors CBR04C369C5GAC
CAP CER 3.6PF 50V C0G/NP0 0402

CAP CER 3.6PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C369C5GACTR-ND 85AC6757 CBR04C369C5GAC
Product Name Ceramic Capacitors 3.60Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M39014/011535 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details