KEMET Electronics Corporation Ceramic Capacitors CBR04C359C2GAC

Description
CAP CER 3.5PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.5PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C359C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C359C2GACTR-ND
Ceramic Capacitors 399-CBR04C359C2GACTR-ND
CAP CER 3.5PF 200V C0G/NP0 0402

CAP CER 3.5PF 200V C0G/NP0 0402

Buy Now Datasheet
3.50Pf 200V Rohs Compliant Kemet - 85AC6741 - Newark, An Avnet Company
Chicago, IL, United States
3.50Pf 200V Rohs Compliant Kemet
85AC6741
3.50Pf 200V Rohs Compliant Kemet 85AC6741
3.50PF 200V ROHS COMPLIANT: YES

3.50PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C359C2GACTR-ND 85AC6741
Product Name Ceramic Capacitors 3.50Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers