KEMET Electronics Corporation Ceramic Capacitors CBR04C339C3GAC

Description
CAP CER 3.3PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.3PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C339C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C339C3GACTR-ND
Ceramic Capacitors 399-CBR04C339C3GACTR-ND
CAP CER 3.3PF 25V C0G/NP0 0402

CAP CER 3.3PF 25V C0G/NP0 0402

Buy Now Datasheet
3.30Pf 25.0V Rohs Compliant Kemet - 85AC6730 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 25.0V Rohs Compliant Kemet
85AC6730
3.30Pf 25.0V Rohs Compliant Kemet 85AC6730
3.30PF 25.0V ROHS COMPLIANT: YES

3.30PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C339C3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C339C3GAC
Capacitors - Ceramic Capacitors CBR04C339C3GAC
CAP CER 3.3PF 25V C0G/NP0 0402

CAP CER 3.3PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C339C3GACTR-ND 85AC6730 CBR04C339C3GAC
Product Name Ceramic Capacitors 3.30Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers