KEMET Electronics Corporation Ceramic Capacitors CBR04C339B5GACAUTO

Description
CAP CER 3.3PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.3PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C339B5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C339B5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C339B5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Buy Now Datasheet
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402; Capacitance Kemet - 61AK1022 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402; Capacitance Kemet
61AK1022
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402; Capacitance Kemet 61AK1022
RF CAPACITOR, 3.3PF, 50V, 125DEG C, 0402; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 3.3PF, 50V, 125DEG C, 0402; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Cbr 0402 3.3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet - 52AK8085 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0402 3.3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet
52AK8085
Cbr 0402 3.3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet 52AK8085
CBR 0402 3.3PF 50VDC 0.10 PF ROHS COMPLIANT: YES

CBR 0402 3.3PF 50VDC 0.10 PF ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet - 54AK5392 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
54AK5392
Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet 54AK5392
RF CAPACITOR, 3.3PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

RF CAPACITOR, 3.3PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C339B5GACAUTOTR-ND 399-CBR04C339B5GACAUTODKR-ND 61AK1022 52AK8085 54AK5392
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402; Capacitance Kemet Cbr 0402 3.3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet Rf Capacitor, 3.3Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details