CAP CER 3.2PF 25V C0G/NP0 0402
CAP CER 3.2PF 25V C0G/NP0 0402
3.20PF 25.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR04C329B3GACTR-ND | CBR04C329B3GAC | 85AC6708 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 3.20Pf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts |