KEMET Electronics Corporation Ceramic Capacitors CBR04C309B1GAC

Description
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8590-6-ND
Ceramic Capacitors 399-8590-6-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8590-2-ND
Ceramic Capacitors 399-8590-2-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8590-1-ND
Ceramic Capacitors 399-8590-1-ND
3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
3.00Pf 100V Rohs Compliant Kemet - 85AC6692 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 100V Rohs Compliant Kemet
85AC6692
3.00Pf 100V Rohs Compliant Kemet 85AC6692
3.00PF 100V ROHS COMPLIANT: YES

3.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C309B1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C309B1GAC
Ceramic Capacitors CBR04C309B1GAC
CAP CER 3PF 100V C0G/NP0 0402

CAP CER 3PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8590-6-ND 399-8590-2-ND 85AC6692 CBR04C309B1GAC
Product Name Ceramic Capacitors Ceramic Capacitors 3.00Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details