KEMET Electronics Corporation Ceramic Capacitors CBR04C300J3GAC

Description
CAP CER 30PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 30PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C300J3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C300J3GACTR-ND
Ceramic Capacitors 399-CBR04C300J3GACTR-ND
CAP CER 30PF 25V C0G/NP0 0402

CAP CER 30PF 25V C0G/NP0 0402

Buy Now Datasheet
30.0Pf 25.0V Rohs Compliant Kemet - 85AC6680 - Newark, An Avnet Company
Chicago, IL, United States
30.0Pf 25.0V Rohs Compliant Kemet
85AC6680
30.0Pf 25.0V Rohs Compliant Kemet 85AC6680
30.0PF 25.0V ROHS COMPLIANT: YES

30.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C300J3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C300J3GAC
Capacitors - Ceramic Capacitors CBR04C300J3GAC
CAP CER 30PF 25V C0G/NP0 0402

CAP CER 30PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C300J3GACTR-ND 85AC6680 CBR04C300J3GAC
Product Name Ceramic Capacitors 30.0Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers