CAP CER 2.7PF 25V C0G/NP0 0402
2.70PF 25.0V ROHS COMPLIANT: YES
CAP CER 2.7PF 25V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR04C279B3GACTR-ND | 85AC6654 | CBR04C279B3GAC |
| Product Name | Ceramic Capacitors | 2.70Pf 25.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts |