KEMET Electronics Corporation Ceramic Capacitors CBR04C259B2GAC

Description
2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16310-1-ND
Ceramic Capacitors 399-16310-1-ND
2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16310-2-ND
Ceramic Capacitors 399-16310-2-ND
2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C259B2GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C259B2GAC
Ceramic Capacitors CBR04C259B2GAC
CAP CER 2.5PF 200V .1PF% COG 040

CAP CER 2.5PF 200V .1PF% COG 040

Supplier's Site Datasheet
Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R - 417-CBR04C259B2GAC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R
417-CBR04C259B2GAC
Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R 417-CBR04C259B2GAC
Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R

Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R

Supplier's Site
2.50Pf 200V Rohs Compliant Kemet - 85AC6626 - Newark, An Avnet Company
Chicago, IL, United States
2.50Pf 200V Rohs Compliant Kemet
85AC6626
2.50Pf 200V Rohs Compliant Kemet 85AC6626
2.50PF 200V ROHS COMPLIANT: YES

2.50PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16310-1-ND CBR04C259B2GAC 417-CBR04C259B2GAC 85AC6626
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 2.5pF 200V C0G 0.1pF SMD 0402 125°C Paper T/R 2.50Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers