KEMET Electronics Corporation Ceramic Capacitors CBR04C249B3GAC

Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C249B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C249B3GACTR-ND
Ceramic Capacitors 399-CBR04C249B3GACTR-ND
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C249B3GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C249B3GACCT-ND
Ceramic Capacitors 399-CBR04C249B3GACCT-ND
CAP CER 2.4PF 25V C0G/NP0 0402

CAP CER 2.4PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C249B3GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C249B3GACDKR-ND
Ceramic Capacitors 399-CBR04C249B3GACDKR-ND
CAP CER 2.4PF 25V C0G/NP0 0402

CAP CER 2.4PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C249B3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C249B3GAC
Capacitors - Ceramic Capacitors CBR04C249B3GAC
CAP CER 2.4PF 25V C0G/NP0 0402

CAP CER 2.4PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C249B3GACTR-ND 399-CBR04C249B3GACDKR-ND CBR04C249B3GAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers