KEMET Electronics Corporation Ceramic Capacitors CBR04C229C5GAC

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6164-1-ND
Ceramic Capacitors 399-6164-1-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6164-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6164-2-ND
Ceramic Capacitors 399-6164-2-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6164-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6164-6-ND
Ceramic Capacitors 399-6164-6-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697052 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697052
MLCCs - Multilayer Ceramic Capacitors 7697052
KEMET CBR04C229C5GAC

KEMET CBR04C229C5GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697052P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697052P
MLCCs - Multilayer Ceramic Capacitors 7697052P
KEMET CBR04C229C5GAC

KEMET CBR04C229C5GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696570 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696570
MLCCs - Multilayer Ceramic Capacitors 1696570
KEMET CBR04C229C5GAC

KEMET CBR04C229C5GAC

Supplier's Site
Cap, 2.2Pf, 50V, 0402; Capacitance Kemet - 58T9066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, 0402; Capacitance Kemet
58T9066
Cap, 2.2Pf, 50V, 0402; Capacitance Kemet 58T9066
CAP, 2.2PF, 50V, 0402; Capacitance:2.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.2PF, 50V, 0402; Capacitance:2.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2PF 50V C0G/NP0 0402 - 417-CBR04C229C5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2PF 50V C0G/NP0 0402
417-CBR04C229C5GAC
CAP CER 2.2PF 50V C0G/NP0 0402 417-CBR04C229C5GAC
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6164-1-ND 399-6164-6-ND 7697052 7697052P 58T9066 417-CBR04C229C5GAC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Pf, 50V, 0402; Capacitance Kemet CAP CER 2.2PF 50V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details