KEMET Electronics Corporation Ceramic Capacitors CBR04C229B2GAC

Description
2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16309-2-ND
Ceramic Capacitors 399-16309-2-ND
2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16309-1-ND
Ceramic Capacitors 399-16309-1-ND
2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
2.20Pf 200V Rohs Compliant Kemet - 85AC6595 - Newark, An Avnet Company
Chicago, IL, United States
2.20Pf 200V Rohs Compliant Kemet
85AC6595
2.20Pf 200V Rohs Compliant Kemet 85AC6595
2.20PF 200V ROHS COMPLIANT: YES

2.20PF 200V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C229B2GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C229B2GAC
Ceramic Capacitors CBR04C229B2GAC
CAP CER 2.2PF 200V .1PF% COG 040

CAP CER 2.2PF 200V .1PF% COG 040

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-16309-2-ND 85AC6595 CBR04C229B2GAC
Product Name Ceramic Capacitors 2.20Pf 200V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details