KEMET Electronics Corporation Ceramic Capacitors CBR04C229A2GAC

Description
CAP CER 2.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C229A2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C229A2GACTR-ND
Ceramic Capacitors 399-CBR04C229A2GACTR-ND
CAP CER 2.2PF 200V C0G/NP0 0402

CAP CER 2.2PF 200V C0G/NP0 0402

Buy Now Datasheet
2.20Pf 200V Rohs Compliant Kemet - 85AC6593 - Newark, An Avnet Company
Chicago, IL, United States
2.20Pf 200V Rohs Compliant Kemet
85AC6593
2.20Pf 200V Rohs Compliant Kemet 85AC6593
2.20PF 200V ROHS COMPLIANT: YES

2.20PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C229A2GACTR-ND 85AC6593
Product Name Ceramic Capacitors 2.20Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers