KEMET Electronics Corporation Ceramic Capacitors CBR04C219B3GAC

Description
CAP CER 2.1PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.1PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C219B3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C219B3GACTR-ND
Ceramic Capacitors 399-CBR04C219B3GACTR-ND
CAP CER 2.1PF 25V C0G/NP0 0402

CAP CER 2.1PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C219B3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C219B3GAC
Capacitors - Ceramic Capacitors CBR04C219B3GAC
CAP CER 2.1PF 25V C0G/NP0 0402

CAP CER 2.1PF 25V C0G/NP0 0402

Supplier's Site
2.10Pf 25.0V Rohs Compliant Kemet - 85AC6580 - Newark, An Avnet Company
Chicago, IL, United States
2.10Pf 25.0V Rohs Compliant Kemet
85AC6580
2.10Pf 25.0V Rohs Compliant Kemet 85AC6580
2.10PF 25.0V ROHS COMPLIANT: YES

2.10PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C219B3GACTR-ND CBR04C219B3GAC 85AC6580
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.10Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers