KEMET Electronics Corporation Ceramic Capacitors CBR04C208B5GAC

Description
0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6154-2-ND
Ceramic Capacitors 399-6154-2-ND
0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6154-1-ND
Ceramic Capacitors 399-6154-1-ND
0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6154-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6154-6-ND
Ceramic Capacitors 399-6154-6-ND
0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697020
MLCCs - Multilayer Ceramic Capacitors 7697020
KEMET CBR04C208B5GAC

KEMET CBR04C208B5GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696561 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696561
MLCCs - Multilayer Ceramic Capacitors 1696561
KEMET CBR04C208B5GAC

KEMET CBR04C208B5GAC

Supplier's Site
Cap, 0.2Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 50V, 0402 Rohs Compliant Kemet
67AH8901
Cap, 0.2Pf, 50V, 0402 Rohs Compliant Kemet 67AH8901
CAP, 0.2PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 0.2PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.2Pf, 50V, 0402; Capacitance Kemet - 58T9064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.2Pf, 50V, 0402; Capacitance Kemet
58T9064
Cap, 0.2Pf, 50V, 0402; Capacitance Kemet 58T9064
CAP, 0.2PF, 50V, 0402; Capacitance:0.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.2PF, 50V, 0402; Capacitance:0.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.2PF 50V C0G/NP0 0402 - 417-CBR04C208B5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.2PF 50V C0G/NP0 0402
417-CBR04C208B5GAC
CAP CER 0.2PF 50V C0G/NP0 0402 417-CBR04C208B5GAC
CAP CER 0.2PF 50V C0G/NP0 0402

CAP CER 0.2PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6154-2-ND 399-6154-6-ND 7697020 67AH8901 58T9064 417-CBR04C208B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.2Pf, 50V, 0402 Rohs Compliant Kemet Cap, 0.2Pf, 50V, 0402; Capacitance Kemet CAP CER 0.2PF 50V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details