KEMET Electronics Corporation Ceramic Capacitors CBR04C189A1GAC

Description
1.8pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C189A1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C189A1GAC-ND
Ceramic Capacitors CBR04C189A1GAC-ND
1.8pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C189A1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C189A1GAC
Capacitors - Ceramic Capacitors CBR04C189A1GAC
CAP CER 1.8PF 100V C0G/NP0 0402

CAP CER 1.8PF 100V C0G/NP0 0402

Supplier's Site
1.80Pf 100V Rohs Compliant Kemet - 85AC6538 - Newark, An Avnet Company
Chicago, IL, United States
1.80Pf 100V Rohs Compliant Kemet
85AC6538
1.80Pf 100V Rohs Compliant Kemet 85AC6538
1.80PF 100V ROHS COMPLIANT: YES

1.80PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR04C189A1GAC-ND CBR04C189A1GAC 85AC6538
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.80Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers