KEMET Electronics Corporation Ceramic Capacitors CBR04C180F1GAC

Description
18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11250-6-ND
Ceramic Capacitors 399-11250-6-ND
18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11250-2-ND
Ceramic Capacitors 399-11250-2-ND
18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11250-1-ND
Ceramic Capacitors 399-11250-1-ND
18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±1% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
18.0Pf 100V Rohs Compliant Kemet - 85AC6529 - Newark, An Avnet Company
Chicago, IL, United States
18.0Pf 100V Rohs Compliant Kemet
85AC6529
18.0Pf 100V Rohs Compliant Kemet 85AC6529
18.0PF 100V ROHS COMPLIANT: YES

18.0PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR04C180F1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C180F1GAC
Ceramic Capacitors CBR04C180F1GAC
CAP CER 18PF 100V C0G/NP0 0402

CAP CER 18PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11250-6-ND 399-11250-2-ND 85AC6529 CBR04C180F1GAC
Product Name Ceramic Capacitors Ceramic Capacitors 18.0Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers