KEMET Electronics Corporation Ceramic Capacitors CBR04C160J1GAC

Description
CAP CER 16PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 16PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C160J1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C160J1GACTR-ND
Ceramic Capacitors 399-CBR04C160J1GACTR-ND
CAP CER 16PF 100V C0G/NP0 0402

CAP CER 16PF 100V C0G/NP0 0402

Buy Now Datasheet
16.0Pf 100V Rohs Compliant Kemet - 85AC6512 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 100V Rohs Compliant Kemet
85AC6512
16.0Pf 100V Rohs Compliant Kemet 85AC6512
16.0PF 100V ROHS COMPLIANT: YES

16.0PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C160J1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C160J1GAC
Capacitors - Ceramic Capacitors CBR04C160J1GAC
CAP CER 16PF 100V C0G/NP0 0402

CAP CER 16PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C160J1GACTR-ND 85AC6512 CBR04C160J1GAC
Product Name Ceramic Capacitors 16.0Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers