KEMET Electronics Corporation Ceramic Capacitors CBR04C159C1GAC

Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR04C159C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR04C159C1GAC-ND
Ceramic Capacitors CBR04C159C1GAC-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C159C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C159C1GAC
Capacitors - Ceramic Capacitors CBR04C159C1GAC
CAP CER 1.5PF 100V C0G/NP0 0402

CAP CER 1.5PF 100V C0G/NP0 0402

Supplier's Site
1.50Pf 100V Rohs Compliant Kemet - 85AC6502 - Newark, An Avnet Company
Chicago, IL, United States
1.50Pf 100V Rohs Compliant Kemet
85AC6502
1.50Pf 100V Rohs Compliant Kemet 85AC6502
1.50PF 100V ROHS COMPLIANT: YES

1.50PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR04C159C1GAC-ND CBR04C159C1GAC 85AC6502
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1.50Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details