KEMET Electronics Corporation Ceramic Capacitors CBR04C159B5GACAUTO

Description
CAP CER 1.5PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.5PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C159B5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C159B5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-CBR04C159B5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G/NP0 0402

CAP CER 1.5PF 50V C0G/NP0 0402

Buy Now Datasheet
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402; Capacitance Kemet - 61AK1011 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402; Capacitance Kemet
61AK1011
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402; Capacitance Kemet 61AK1011
RF CAPACITOR, 1.5PF, 50V, 125DEG C, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 1.5PF, 50V, 125DEG C, 0402; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Cbr 0402 1.5Pf 50Vdc 0.10 Pf Rohs Compliant Kemet - 52AK8074 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0402 1.5Pf 50Vdc 0.10 Pf Rohs Compliant Kemet
52AK8074
Cbr 0402 1.5Pf 50Vdc 0.10 Pf Rohs Compliant Kemet 52AK8074
CBR 0402 1.5PF 50VDC 0.10 PF ROHS COMPLIANT: YES

CBR 0402 1.5PF 50VDC 0.10 PF ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet - 54AK5384 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
54AK5384
Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet 54AK5384
RF CAPACITOR, 1.5PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

RF CAPACITOR, 1.5PF, 50V, 125DEG C, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR04C159B5GACAUTODKR-ND 399-CBR04C159B5GACAUTOCT-ND 61AK1011 52AK8074 54AK5384
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402; Capacitance Kemet Cbr 0402 1.5Pf 50Vdc 0.10 Pf Rohs Compliant Kemet Rf Capacitor, 1.5Pf, 50V, 125Deg C, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details