KEMET Electronics Corporation Ceramic Capacitors CBR04C150F5GAC

Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8801-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8801-6-ND
Ceramic Capacitors 399-8801-6-ND
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8801-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8801-2-ND
Ceramic Capacitors 399-8801-2-ND
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8801-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8801-1-ND
Ceramic Capacitors 399-8801-1-ND
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 15PF 50V C0G/NP0 0402 - 417-CBR04C150F5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 50V C0G/NP0 0402
417-CBR04C150F5GAC
CAP CER 15PF 50V C0G/NP0 0402 417-CBR04C150F5GAC
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site
Capacitor, Rf, 15Pf, 50V, 0402; Capacitance Kemet - 96Y6805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 15Pf, 50V, 0402; Capacitance Kemet
96Y6805
Capacitor, Rf, 15Pf, 50V, 0402; Capacitance Kemet 96Y6805
CAPACITOR, RF, 15PF, 50V, 0402; Capacitance:15pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR, RF, 15PF, 50V, 0402; Capacitance:15pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Cap, 15Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 0402 Rohs Compliant Kemet
67AH8896
Cap, 15Pf, 50V, 0402 Rohs Compliant Kemet 67AH8896
CAP, 15PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 15PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8801-6-ND 399-8801-2-ND 417-CBR04C150F5GAC 96Y6805 67AH8896
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 15PF 50V C0G/NP0 0402 Capacitor, Rf, 15Pf, 50V, 0402; Capacitance Kemet Cap, 15Pf, 50V, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers