KEMET Electronics Corporation Ceramic Capacitors CBR04C130J5GAC

Description
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8803-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8803-6-ND
Ceramic Capacitors 399-8803-6-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8803-2-ND
Ceramic Capacitors 399-8803-2-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8803-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8803-1-ND
Ceramic Capacitors 399-8803-1-ND
13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
13.0Pf 50.0V Rohs Compliant Kemet - 85AC6474 - Newark, An Avnet Company
Chicago, IL, United States
13.0Pf 50.0V Rohs Compliant Kemet
85AC6474
13.0Pf 50.0V Rohs Compliant Kemet 85AC6474
13.0PF 50.0V ROHS COMPLIANT: YES

13.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8803-6-ND 399-8803-2-ND 85AC6474
Product Name Ceramic Capacitors Ceramic Capacitors 13.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details