1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.20PF 100V ROHS COMPLIANT: YES
CAP CER 1.2PF 100V C0G/NP0 0402
CAP CER 1.2PF 100V NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CBR04C129C1GAC-ND | 85AC6460 | CBR04C129C1GAC | CBR04C129C1GAC |
| Product Name | Ceramic Capacitors | 1.20Pf 100V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |