KEMET Electronics Corporation Ceramic Capacitors CBR04C120F5GAC

Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8815-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8815-6-ND
Ceramic Capacitors 399-8815-6-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8815-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8815-1-ND
Ceramic Capacitors 399-8815-1-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8815-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8815-2-ND
Ceramic Capacitors 399-8815-2-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet - 96Y6802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet
96Y6802
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet 96Y6802
CAPACITOR, RF, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet - 96Y6801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet
96Y6801
Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet 96Y6801
CAPACITOR, RF, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 12PF, 50V, 0402; Capacitance:12pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, 0402 Rohs Compliant Kemet
67AH8893
Cap, 12Pf, 50V, 0402 Rohs Compliant Kemet 67AH8893
CAP, 12PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 12PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8815-6-ND 399-8815-1-ND 96Y6802 67AH8893
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, C0G, 12Pf, 50V, 0402; Capacitance Kemet Cap, 12Pf, 50V, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details