KEMET Electronics Corporation Ceramic Capacitors CBR04C119C2GAC

Description
CAP CER 1.1PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.1PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C119C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C119C2GACTR-ND
Ceramic Capacitors 399-CBR04C119C2GACTR-ND
CAP CER 1.1PF 200V C0G/NP0 0402

CAP CER 1.1PF 200V C0G/NP0 0402

Buy Now Datasheet
1.10Pf 200V Rohs Compliant Kemet - 85AC6444 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 200V Rohs Compliant Kemet
85AC6444
1.10Pf 200V Rohs Compliant Kemet 85AC6444
1.10PF 200V ROHS COMPLIANT: YES

1.10PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C119C2GACTR-ND 85AC6444
Product Name Ceramic Capacitors 1.10Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details