KEMET Electronics Corporation Ceramic Capacitors CBR04C101J3GAC

Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17684-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17684-6-ND
Ceramic Capacitors 399-17684-6-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17684-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17684-1-ND
Ceramic Capacitors 399-17684-1-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17684-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17684-2-ND
Ceramic Capacitors 399-17684-2-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR04C101J3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C101J3GAC
Ceramic Capacitors CBR04C101J3GAC
CAP CER SMD CBR 0402 100PF 5% 25

CAP CER SMD CBR 0402 100PF 5% 25

Supplier's Site Datasheet
Cap, 100Pf, 25V, 5%, 0402; Capacitance Kemet - 67AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, 5%, 0402; Capacitance Kemet
67AC7526
Cap, 100Pf, 25V, 5%, 0402; Capacitance Kemet 67AC7526
CAP, 100PF, 25V, 5%, 0402; Capacitance:100pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100PF, 25V, 5%, 0402; Capacitance:100pF; Voltage Rating:25V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17684-6-ND 399-17684-1-ND CBR04C101J3GAC 67AC7526
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 25V, 5%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers