KEMET Electronics Corporation Ceramic Capacitors CBR04C100J5GAC

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6168-2-ND
Ceramic Capacitors 399-6168-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6168-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6168-6-ND
Ceramic Capacitors 399-6168-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6168-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6168-1-ND
Ceramic Capacitors 399-6168-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697077 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697077
MLCCs - Multilayer Ceramic Capacitors 7697077
KEMET CBR04C100J5GAC

KEMET CBR04C100J5GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7697077P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697077P
MLCCs - Multilayer Ceramic Capacitors 7697077P
KEMET CBR04C100J5GAC

KEMET CBR04C100J5GAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775116
MLCCs - Multilayer Ceramic Capacitors 1775116
KEMET CBR04C100J5GAC

KEMET CBR04C100J5GAC

Supplier's Site
Ceramic Capacitors - CBR04C100J5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C100J5GAC
Ceramic Capacitors CBR04C100J5GAC
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor, Rf, C0G, 10Pf, 50V, 0402; Capacitance Kemet - 96Y6795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 10Pf, 50V, 0402; Capacitance Kemet
96Y6795
Capacitor, Rf, C0G, 10Pf, 50V, 0402; Capacitance Kemet 96Y6795
CAPACITOR, RF, C0G, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet
10.0Pf 50.0V Rohs Compliant Kemet - 05W5222 - Newark, An Avnet Company
Chicago, IL, United States
10.0Pf 50.0V Rohs Compliant Kemet
05W5222
10.0Pf 50.0V Rohs Compliant Kemet 05W5222
10.0PF 50.0V ROHS COMPLIANT: YES

10.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6168-2-ND 399-6168-6-ND 7697077 7697077P CBR04C100J5GAC 96Y6795 05W5222
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, C0G, 10Pf, 50V, 0402; Capacitance Kemet 10.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details