KEMET Electronics Corporation Ceramic Capacitors CBR04C100F5GAC

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8805-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8805-1-ND
Ceramic Capacitors 399-8805-1-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8805-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8805-2-ND
Ceramic Capacitors 399-8805-2-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8805-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8805-6-ND
Ceramic Capacitors 399-8805-6-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Rf, 10Pf, 50V, 0402; Capacitance Kemet - 96Y6793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 10Pf, 50V, 0402; Capacitance Kemet
96Y6793
Capacitor, Rf, 10Pf, 50V, 0402; Capacitance Kemet 96Y6793
CAPACITOR, RF, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR, RF, 10PF, 50V, 0402; Capacitance:10pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, 0402 Rohs Compliant Kemet - 67AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 0402 Rohs Compliant Kemet
67AH8887
Cap, 10Pf, 50V, 0402 Rohs Compliant Kemet 67AH8887
CAP, 10PF, 50V, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CBR04C100F5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C100F5GAC
Ceramic Capacitors CBR04C100F5GAC
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8805-1-ND 399-8805-6-ND 96Y6793 67AH8887 CBR04C100F5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 10Pf, 50V, 0402; Capacitance Kemet Cap, 10Pf, 50V, 0402 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers